Vishay Intertechnology, Inc. RES 56K OHM 1/4W 2% AXIAL RL07S563GB14

Description
RES 56Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 56Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 1/4W 2% AXIAL - RL07S563GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/4W 2% AXIAL
RL07S563GB14
RES 56K OHM 1/4W 2% AXIAL RL07S563GB14
RES 56Kohm 1/4W 2% AXIAL

RES 56Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S563GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S563GB14-ND
Through Hole Resistors RL07S563GB14-ND
56 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S563GB14 RL07S563GB14-ND
Product Name RES 56K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details