Vishay Intertechnology, Inc. RES 5.6K OHM 1/4W 5% AXIAL RL07S562JRSL

Description
RES 5.6Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/4W 5% AXIAL - RL07S562JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/4W 5% AXIAL
RL07S562JRSL
RES 5.6K OHM 1/4W 5% AXIAL RL07S562JRSL
RES 5.6Kohm 1/4W 5% AXIAL

RES 5.6Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S562JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S562JRSL-ND
Through Hole Resistors RL07S562JRSL-ND
5.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S562JRSL RL07S562JRSL-ND
Product Name RES 5.6K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers