Vishay Intertechnology, Inc. Through Hole Resistors RL07S562JBSL

Description
5.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S562JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S562JBSL-ND
Through Hole Resistors RL07S562JBSL-ND
5.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.6K OHM 1/4W 5% AXIAL - RL07S562JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/4W 5% AXIAL
RL07S562JBSL
RES 5.6K OHM 1/4W 5% AXIAL RL07S562JBSL
RES 5.6Kohm 1/4W 5% AXIAL

RES 5.6Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S562JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S562JBSL
Through Hole Resistors RL07S562JBSL
RES 5.6K OHM 1/4W 5% AXIAL

RES 5.6K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S562JBSL-ND RL07S562JBSL RL07S562JBSL
Product Name Through Hole Resistors RES 5.6K OHM 1/4W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details