Vishay Intertechnology, Inc. RES 5.6K OHM 1/4W 2% AXIAL RL07S562GRSL

Description
RES 5.6Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/4W 2% AXIAL - RL07S562GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/4W 2% AXIAL
RL07S562GRSL
RES 5.6K OHM 1/4W 2% AXIAL RL07S562GRSL
RES 5.6Kohm 1/4W 2% AXIAL

RES 5.6Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S562GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S562GRSL-ND
Through Hole Resistors RL07S562GRSL-ND
5.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S562GRSL RL07S562GRSL-ND
Product Name RES 5.6K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details