Vishay Intertechnology, Inc. RES 5.6K OHM 1/4W 2% AXIAL RL07S562GB14

Description
RES 5.6Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/4W 2% AXIAL - RL07S562GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/4W 2% AXIAL
RL07S562GB14
RES 5.6K OHM 1/4W 2% AXIAL RL07S562GB14
RES 5.6Kohm 1/4W 2% AXIAL

RES 5.6Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL07S562GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S562GB14-ND
Through Hole Resistors 541-RL07S562GB14-ND
5.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S562GB14 541-RL07S562GB14-ND
Product Name RES 5.6K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details