Vishay Intertechnology, Inc. RES 560 OHM 1/4W 5% AXIAL RL07S561JBSL

Description
RES 560ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/4W 5% AXIAL - RL07S561JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/4W 5% AXIAL
RL07S561JBSL
RES 560 OHM 1/4W 5% AXIAL RL07S561JBSL
RES 560ohm 1/4W 5% AXIAL

RES 560ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S561JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S561JBSL-ND
Through Hole Resistors RL07S561JBSL-ND
560 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

560 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S561JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S561JBSL
Through Hole Resistors RL07S561JBSL
RES 560 OHM 1/4W 5% AXIAL

RES 560 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S561JBSL RL07S561JBSL-ND RL07S561JBSL
Product Name RES 560 OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details