Vishay Intertechnology, Inc. RES 560 OHM 1/4W 2% AXIAL RL07S561GRSL

Description
RES 560ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/4W 2% AXIAL - RL07S561GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/4W 2% AXIAL
RL07S561GRSL
RES 560 OHM 1/4W 2% AXIAL RL07S561GRSL
RES 560ohm 1/4W 2% AXIAL

RES 560ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S561GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S561GRSL-ND
Through Hole Resistors RL07S561GRSL-ND
560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S561GRSL RL07S561GRSL-ND
Product Name RES 560 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details