Vishay Intertechnology, Inc. RES 56 OHM 1/4W 5% AXIAL RL07S560JBSL

Description
RES 56ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 56ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1/4W 5% AXIAL - RL07S560JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/4W 5% AXIAL
RL07S560JBSL
RES 56 OHM 1/4W 5% AXIAL RL07S560JBSL
RES 56ohm 1/4W 5% AXIAL

RES 56ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S560JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S560JBSL-ND
Through Hole Resistors RL07S560JBSL-ND
56 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S560JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S560JBSL
Through Hole Resistors RL07S560JBSL
RES 56 OHM 1/4W 5% AXIAL

RES 56 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S560JBSL RL07S560JBSL-ND RL07S560JBSL
Product Name RES 56 OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers