Vishay Intertechnology, Inc. Through Hole Resistors RL07S560GBSL

Description
56 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S560GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S560GBSL-ND
Through Hole Resistors RL07S560GBSL-ND
56 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 56 OHM 1/4W 2% AXIAL - RL07S560GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/4W 2% AXIAL
RL07S560GBSL
RES 56 OHM 1/4W 2% AXIAL RL07S560GBSL
RES 56ohm 1/4W 2% AXIAL

RES 56ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S560GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S560GBSL
Through Hole Resistors RL07S560GBSL
RES 56 OHM 1/4W 2% AXIAL

RES 56 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S560GBSL-ND RL07S560GBSL RL07S560GBSL
Product Name Through Hole Resistors RES 56 OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers