Vishay Intertechnology, Inc. METAL FILM,1/4W,510K,2%,100PPM,T/R RL07S514GRE6

Description
METAL FILM,1/4W,510K,2%,10 0PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/4W,510K,2%,10 0PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,510K,2%,100PPM,T/R - RL07S514GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,510K,2%,100PPM,T/R
RL07S514GRE6
METAL FILM,1/4W,510K,2%,100PPM,T/R RL07S514GRE6
METAL FILM,1/4W,510K,2%,10 0PPM,T/R

METAL FILM,1/4W,510K,2%,100PPM,T/R

Supplier's Site
Through Hole Resistors - RL07S514GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S514GRE6-ND
Through Hole Resistors RL07S514GRE6-ND
510 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

510 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S514GRE6 RL07S514GRE6-ND
Product Name METAL FILM,1/4W,510K,2%,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers