Vishay Intertechnology, Inc. RES 5.1K OHM 1/4W 2% AXIAL RL07S512GB14

Description
RES 5.1Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/4W 2% AXIAL - RL07S512GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/4W 2% AXIAL
RL07S512GB14
RES 5.1K OHM 1/4W 2% AXIAL RL07S512GB14
RES 5.1Kohm 1/4W 2% AXIAL

RES 5.1Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S512GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S512GB14-ND
Through Hole Resistors RL07S512GB14-ND
5.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S512GB14 RL07S512GB14-ND
Product Name RES 5.1K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers