Vishay Intertechnology, Inc. RES 510 OHM 1/4W 5% AXIAL RL07S511JRSL

Description
RES 510ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/4W 5% AXIAL - RL07S511JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/4W 5% AXIAL
RL07S511JRSL
RES 510 OHM 1/4W 5% AXIAL RL07S511JRSL
RES 510ohm 1/4W 5% AXIAL

RES 510ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S511JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S511JRSL-ND
Through Hole Resistors RL07S511JRSL-ND
510 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

510 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S511JRSL RL07S511JRSL-ND
Product Name RES 510 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details