Vishay Intertechnology, Inc. RES 510 OHM 1/4W 5% AXIAL RL07S511JBSL

Description
RES 510ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/4W 5% AXIAL - RL07S511JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/4W 5% AXIAL
RL07S511JBSL
RES 510 OHM 1/4W 5% AXIAL RL07S511JBSL
RES 510ohm 1/4W 5% AXIAL

RES 510ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S511JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S511JBSL-ND
Through Hole Resistors RL07S511JBSL-ND
510 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

510 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S511JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S511JBSL
Through Hole Resistors RL07S511JBSL
RES 510 OHM 1/4W 5% AXIAL

RES 510 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S511JBSL RL07S511JBSL-ND RL07S511JBSL
Product Name RES 510 OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 510 ohms 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details