Vishay Intertechnology, Inc. RES 510 OHM 1/4W 5% AXIAL RL07S511JB14

Description
RES 510ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/4W 5% AXIAL - RL07S511JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/4W 5% AXIAL
RL07S511JB14
RES 510 OHM 1/4W 5% AXIAL RL07S511JB14
RES 510ohm 1/4W 5% AXIAL

RES 510ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S511JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S511JB14-ND
Through Hole Resistors RL07S511JB14-ND
510 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

510 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S511JB14 RL07S511JB14-ND
Product Name RES 510 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers