Vishay Intertechnology, Inc. Through Hole Resistors RL07S510JBSL

Description
51 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
51 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S510JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S510JBSL-ND
Through Hole Resistors RL07S510JBSL-ND
51 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 51 OHM 1/4W 5% AXIAL - RL07S510JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1/4W 5% AXIAL
RL07S510JBSL
RES 51 OHM 1/4W 5% AXIAL RL07S510JBSL
RES 51ohm 1/4W 5% AXIAL

RES 51ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S510JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S510JBSL
Through Hole Resistors RL07S510JBSL
RES 51 OHM 1/4W 5% AXIAL

RES 51 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S510JBSL-ND RL07S510JBSL RL07S510JBSL
Product Name Through Hole Resistors RES 51 OHM 1/4W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers