Vishay Intertechnology, Inc. RES 51 OHM 1/4W 2% AXIAL RL07S510GRSL

Description
RES 51ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 51ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1/4W 2% AXIAL - RL07S510GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1/4W 2% AXIAL
RL07S510GRSL
RES 51 OHM 1/4W 2% AXIAL RL07S510GRSL
RES 51ohm 1/4W 2% AXIAL

RES 51ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S510GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S510GRSL-ND
Through Hole Resistors RL07S510GRSL-ND
51 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S510GRSL RL07S510GRSL-ND
Product Name RES 51 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details