Vishay Intertechnology, Inc. RES 50K OHM 1/4W 2% AXIAL RL07S503GB14

Description
RES 50Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 50Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 1/4W 2% AXIAL - RL07S503GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 1/4W 2% AXIAL
RL07S503GB14
RES 50K OHM 1/4W 2% AXIAL RL07S503GB14
RES 50Kohm 1/4W 2% AXIAL

RES 50Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S503GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S503GB14-ND
Through Hole Resistors RL07S503GB14-ND
50 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S503GB14 RL07S503GB14-ND
Product Name RES 50K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details