Vishay Intertechnology, Inc. RES 4.7M OHM 1/4W 2% AXIAL RL07S475GB14

Description
RES 4.7Mohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 4.7Mohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7M OHM 1/4W 2% AXIAL - RL07S475GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/4W 2% AXIAL
RL07S475GB14
RES 4.7M OHM 1/4W 2% AXIAL RL07S475GB14
RES 4.7Mohm 1/4W 2% AXIAL

RES 4.7Mohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S475GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S475GB14-ND
Through Hole Resistors RL07S475GB14-ND
4.7 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.7 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S475GB14 RL07S475GB14-ND
Product Name RES 4.7M OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.70E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers