Vishay Intertechnology, Inc. RES 470K OHM 1/4W 5% AXIAL RL07S474JBSL

Description
RES 470Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/4W 5% AXIAL - RL07S474JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/4W 5% AXIAL
RL07S474JBSL
RES 470K OHM 1/4W 5% AXIAL RL07S474JBSL
RES 470Kohm 1/4W 5% AXIAL

RES 470Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S474JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S474JBSL-ND
Through Hole Resistors RL07S474JBSL-ND
470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S474JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S474JBSL
Through Hole Resistors RL07S474JBSL
RES 470K OHM 1/4W 5% AXIAL

RES 470K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S474JBSL RL07S474JBSL-ND RL07S474JBSL
Product Name RES 470K OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 470000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers