Vishay Intertechnology, Inc. RES 470K OHM 1/4W 2% AXIAL RL07S474GRSL

Description
RES 470Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/4W 2% AXIAL - RL07S474GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/4W 2% AXIAL
RL07S474GRSL
RES 470K OHM 1/4W 2% AXIAL RL07S474GRSL
RES 470Kohm 1/4W 2% AXIAL

RES 470Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S474GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S474GRSL-ND
Through Hole Resistors RL07S474GRSL-ND
470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S474GRSL RL07S474GRSL-ND
Product Name RES 470K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers