Vishay Intertechnology, Inc. RES 470K OHM 1/4W 2% AXIAL RL07S474GBSL

Description
RES 470Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/4W 2% AXIAL - RL07S474GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/4W 2% AXIAL
RL07S474GBSL
RES 470K OHM 1/4W 2% AXIAL RL07S474GBSL
RES 470Kohm 1/4W 2% AXIAL

RES 470Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S474GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S474GBSL-ND
Through Hole Resistors RL07S474GBSL-ND
470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S474GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S474GBSL
Through Hole Resistors RL07S474GBSL
RES 470K OHM 1/4W 2% AXIAL

RES 470K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S474GBSL RL07S474GBSL-ND RL07S474GBSL
Product Name RES 470K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 470000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details