Vishay Intertechnology, Inc. RES 47K OHM 1/4W 5% AXIAL RL07S473JRSL

Description
RES 47Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/4W 5% AXIAL - RL07S473JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/4W 5% AXIAL
RL07S473JRSL
RES 47K OHM 1/4W 5% AXIAL RL07S473JRSL
RES 47Kohm 1/4W 5% AXIAL

RES 47Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S473JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S473JRSL-ND
Through Hole Resistors RL07S473JRSL-ND
47 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S473JRSL RL07S473JRSL-ND
Product Name RES 47K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers