RES 47Kohm 1/4W 5% AXIAL
47 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 47K OHM 1/4W 5% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RL07S473JBSL | RL07S473JBSL-ND | RL07S473JBSL |
| Product Name | RES 47K OHM 1/4W 5% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 47000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 4 watts |
| Configuration | Single Resistor |