Vishay Intertechnology, Inc. RES 47K OHM 1/4W 2% AXIAL RL07S473GRSL

Description
RES 47Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/4W 2% AXIAL - RL07S473GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/4W 2% AXIAL
RL07S473GRSL
RES 47K OHM 1/4W 2% AXIAL RL07S473GRSL
RES 47Kohm 1/4W 2% AXIAL

RES 47Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S473GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S473GRSL-ND
Through Hole Resistors RL07S473GRSL-ND
47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S473GRSL RL07S473GRSL-ND
Product Name RES 47K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers