Vishay Intertechnology, Inc. RES 47K OHM 1/4W 2% AXIAL RL07S473GB14

Description
RES 47Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/4W 2% AXIAL - RL07S473GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/4W 2% AXIAL
RL07S473GB14
RES 47K OHM 1/4W 2% AXIAL RL07S473GB14
RES 47Kohm 1/4W 2% AXIAL

RES 47Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL07S473GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S473GB14-ND
Through Hole Resistors 541-RL07S473GB14-ND
47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S473GB14 541-RL07S473GB14-ND
Product Name RES 47K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details