Vishay Intertechnology, Inc. RES 4.7K OHM 1/4W 2% AXIAL RL07S472GRSL

Description
RES 4.7Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/4W 2% AXIAL - RL07S472GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/4W 2% AXIAL
RL07S472GRSL
RES 4.7K OHM 1/4W 2% AXIAL RL07S472GRSL
RES 4.7Kohm 1/4W 2% AXIAL

RES 4.7Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S472GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S472GRSL-ND
Through Hole Resistors RL07S472GRSL-ND
4.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S472GRSL RL07S472GRSL-ND
Product Name RES 4.7K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers