Vishay Intertechnology, Inc. RES 470 OHM 1/4W 2% AXIAL RL07S471GB14

Description
RES 470ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/4W 2% AXIAL - RL07S471GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/4W 2% AXIAL
RL07S471GB14
RES 470 OHM 1/4W 2% AXIAL RL07S471GB14
RES 470ohm 1/4W 2% AXIAL

RES 470ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL07S471GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S471GB14-ND
Through Hole Resistors 541-RL07S471GB14-ND
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S471GB14 541-RL07S471GB14-ND
Product Name RES 470 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers