Vishay Intertechnology, Inc. RES 47 OHM 1/4W 2% AXIAL RL07S470GRE6

Description
RES 47ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/4W 2% AXIAL - RL07S470GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/4W 2% AXIAL
RL07S470GRE6
RES 47 OHM 1/4W 2% AXIAL RL07S470GRE6
RES 47ohm 1/4W 2% AXIAL

RES 47ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL07S470GRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S470GRE6TR-ND
Through Hole Resistors 541-RL07S470GRE6TR-ND
47 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RL07S470GRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S470GRE6CT-ND
Through Hole Resistors 541-RL07S470GRE6CT-ND
RES 47 OHM 1/4W 2% AXIAL

RES 47 OHM 1/4W 2% AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S470GRE6 541-RL07S470GRE6TR-ND
Product Name RES 47 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers