Vishay Intertechnology, Inc. RES 47 OHM 1/4W 2% AXIAL RL07S470GBSL

Description
RES 47ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/4W 2% AXIAL - RL07S470GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/4W 2% AXIAL
RL07S470GBSL
RES 47 OHM 1/4W 2% AXIAL RL07S470GBSL
RES 47ohm 1/4W 2% AXIAL

RES 47ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S470GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S470GBSL-ND
Through Hole Resistors RL07S470GBSL-ND
47 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S470GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S470GBSL
Through Hole Resistors RL07S470GBSL
RES 47 OHM 1/4W 2% AXIAL

RES 47 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S470GBSL RL07S470GBSL-ND RL07S470GBSL
Product Name RES 47 OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details