Vishay Intertechnology, Inc. RES 43K OHM 1/4W 2% AXIAL RL07S433GBSL

Description
RES 43Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 43Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 1/4W 2% AXIAL - RL07S433GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 1/4W 2% AXIAL
RL07S433GBSL
RES 43K OHM 1/4W 2% AXIAL RL07S433GBSL
RES 43Kohm 1/4W 2% AXIAL

RES 43Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S433GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S433GBSL-ND
Through Hole Resistors RL07S433GBSL-ND
43 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S433GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S433GBSL
Through Hole Resistors RL07S433GBSL
RES 43K OHM 1/4W 2% AXIAL

RES 43K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S433GBSL RL07S433GBSL-ND RL07S433GBSL
Product Name RES 43K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 43000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers