Vishay Intertechnology, Inc. RES 4.3K OHM 1/4W 2% AXIAL RL07S432GRSL

Description
RES 4.3Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 4.3Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 1/4W 2% AXIAL - RL07S432GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1/4W 2% AXIAL
RL07S432GRSL
RES 4.3K OHM 1/4W 2% AXIAL RL07S432GRSL
RES 4.3Kohm 1/4W 2% AXIAL

RES 4.3Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S432GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S432GRSL-ND
Through Hole Resistors RL07S432GRSL-ND
4.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S432GRSL RL07S432GRSL-ND
Product Name RES 4.3K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details