Vishay Intertechnology, Inc. RES 3.9M OHM 1/4W 5% AXIAL RL07S395JR36

Description
RES 3.9Mohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.9Mohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9M OHM 1/4W 5% AXIAL - RL07S395JR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9M OHM 1/4W 5% AXIAL
RL07S395JR36
RES 3.9M OHM 1/4W 5% AXIAL RL07S395JR36
RES 3.9Mohm 1/4W 5% AXIAL

RES 3.9Mohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S395JR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S395JR36-ND
Through Hole Resistors RL07S395JR36-ND
3.9 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.9 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S395JR36 RL07S395JR36-ND
Product Name RES 3.9M OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.90E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details