Vishay Intertechnology, Inc. Through Hole Resistors RL07S394GBSL

Description
390 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
390 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S394GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S394GBSL-ND
Through Hole Resistors RL07S394GBSL-ND
390 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

390 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 390K OHM 1/4W 2% AXIAL - RL07S394GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/4W 2% AXIAL
RL07S394GBSL
RES 390K OHM 1/4W 2% AXIAL RL07S394GBSL
RES 390Kohm 1/4W 2% AXIAL

RES 390Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S394GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S394GBSL
Through Hole Resistors RL07S394GBSL
RES 390K OHM 1/4W 2% AXIAL

RES 390K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S394GBSL-ND RL07S394GBSL RL07S394GBSL
Product Name Through Hole Resistors RES 390K OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers