Vishay Intertechnology, Inc. RES 39K OHM 1/4W 2% AXIAL RL07S393GBSL

Description
RES 39Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 39Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1/4W 2% AXIAL - RL07S393GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1/4W 2% AXIAL
RL07S393GBSL
RES 39K OHM 1/4W 2% AXIAL RL07S393GBSL
RES 39Kohm 1/4W 2% AXIAL

RES 39Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S393GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S393GBSL-ND
Through Hole Resistors RL07S393GBSL-ND
39 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S393GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S393GBSL
Through Hole Resistors RL07S393GBSL
RES 39K OHM 1/4W 2% AXIAL

RES 39K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S393GBSL RL07S393GBSL-ND RL07S393GBSL
Product Name RES 39K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 39000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers