Vishay Intertechnology, Inc. Through Hole Resistors RL07S392JBSL

Description
3.9 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.9 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S392JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S392JBSL-ND
Through Hole Resistors RL07S392JBSL-ND
3.9 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.9 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.9K OHM 1/4W 5% AXIAL - RL07S392JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/4W 5% AXIAL
RL07S392JBSL
RES 3.9K OHM 1/4W 5% AXIAL RL07S392JBSL
RES 3.9Kohm 1/4W 5% AXIAL

RES 3.9Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S392JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S392JBSL
Through Hole Resistors RL07S392JBSL
RES 3.9K OHM 1/4W 5% AXIAL

RES 3.9K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S392JBSL-ND RL07S392JBSL RL07S392JBSL
Product Name Through Hole Resistors RES 3.9K OHM 1/4W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers