Vishay Intertechnology, Inc. RES 3.9K OHM 1/4W 2% AXIAL RL07S392GRSL

Description
RES 3.9Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/4W 2% AXIAL - RL07S392GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/4W 2% AXIAL
RL07S392GRSL
RES 3.9K OHM 1/4W 2% AXIAL RL07S392GRSL
RES 3.9Kohm 1/4W 2% AXIAL

RES 3.9Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S392GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S392GRSL-ND
Through Hole Resistors RL07S392GRSL-ND
3.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S392GRSL RL07S392GRSL-ND
Product Name RES 3.9K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details