Vishay Intertechnology, Inc. RES 390 OHM 1/4W 5% AXIAL RL07S391JBSL

Description
RES 390ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 390ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/4W 5% AXIAL - RL07S391JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/4W 5% AXIAL
RL07S391JBSL
RES 390 OHM 1/4W 5% AXIAL RL07S391JBSL
RES 390ohm 1/4W 5% AXIAL

RES 390ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S391JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S391JBSL-ND
Through Hole Resistors RL07S391JBSL-ND
390 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

390 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S391JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S391JBSL
Through Hole Resistors RL07S391JBSL
RES 390 OHM 1/4W 5% AXIAL

RES 390 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S391JBSL RL07S391JBSL-ND RL07S391JBSL
Product Name RES 390 OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details