Vishay Intertechnology, Inc. Through Hole Resistors RL07S391GRSL

Description
390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S391GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S391GRSL-ND
Through Hole Resistors RL07S391GRSL-ND
390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 390 OHM 1/4W 2% AXIAL - RL07S391GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/4W 2% AXIAL
RL07S391GRSL
RES 390 OHM 1/4W 2% AXIAL RL07S391GRSL
RES 390ohm 1/4W 2% AXIAL

RES 390ohm 1/4W 2% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL07S391GRSL-ND RL07S391GRSL
Product Name Through Hole Resistors RES 390 OHM 1/4W 2% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details