Vishay Intertechnology, Inc. RES 39 OHM 1/4W 5% AXIAL RL07S390JRSL

Description
RES 39ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 39ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 1/4W 5% AXIAL - RL07S390JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1/4W 5% AXIAL
RL07S390JRSL
RES 39 OHM 1/4W 5% AXIAL RL07S390JRSL
RES 39ohm 1/4W 5% AXIAL

RES 39ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S390JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S390JRSL-ND
Through Hole Resistors RL07S390JRSL-ND
39 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S390JRSL RL07S390JRSL-ND
Product Name RES 39 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers