Vishay Intertechnology, Inc. RES 39 OHM 1/4W 5% AXIAL RL07S390JB14

Description
RES 39ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 39ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 1/4W 5% AXIAL - RL07S390JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1/4W 5% AXIAL
RL07S390JB14
RES 39 OHM 1/4W 5% AXIAL RL07S390JB14
RES 39ohm 1/4W 5% AXIAL

RES 39ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S390JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S390JB14-ND
Through Hole Resistors RL07S390JB14-ND
39 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S390JB14 RL07S390JB14-ND
Product Name RES 39 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details