Vishay Intertechnology, Inc. RES 36K OHM 1/4W 2% AXIAL RL07S363GB14

Description
RES 36Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 36Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36K OHM 1/4W 2% AXIAL - RL07S363GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36K OHM 1/4W 2% AXIAL
RL07S363GB14
RES 36K OHM 1/4W 2% AXIAL RL07S363GB14
RES 36Kohm 1/4W 2% AXIAL

RES 36Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S363GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S363GB14-ND
Through Hole Resistors RL07S363GB14-ND
36 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

36 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S363GB14 RL07S363GB14-ND
Product Name RES 36K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details