Vishay Intertechnology, Inc. RES 3.6K OHM 1/4W 5% AXIAL RL07S362JBSL

Description
RES 3.6Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 1/4W 5% AXIAL - RL07S362JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 1/4W 5% AXIAL
RL07S362JBSL
RES 3.6K OHM 1/4W 5% AXIAL RL07S362JBSL
RES 3.6Kohm 1/4W 5% AXIAL

RES 3.6Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S362JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S362JBSL-ND
Through Hole Resistors RL07S362JBSL-ND
3.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S362JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S362JBSL
Through Hole Resistors RL07S362JBSL
RES 3.6K OHM 1/4W 5% AXIAL

RES 3.6K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S362JBSL RL07S362JBSL-ND RL07S362JBSL
Product Name RES 3.6K OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details