Vishay Intertechnology, Inc. Through Hole Resistors RL07S362GBSL

Description
3.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S362GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S362GBSL-ND
Through Hole Resistors RL07S362GBSL-ND
3.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.6K OHM 1/4W 2% AXIAL - RL07S362GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 1/4W 2% AXIAL
RL07S362GBSL
RES 3.6K OHM 1/4W 2% AXIAL RL07S362GBSL
RES 3.6Kohm 1/4W 2% AXIAL

RES 3.6Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S362GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S362GBSL
Through Hole Resistors RL07S362GBSL
RES 3.6K OHM 1/4W 2% AXIAL

RES 3.6K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S362GBSL-ND RL07S362GBSL RL07S362GBSL
Product Name Through Hole Resistors RES 3.6K OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details