Vishay Intertechnology, Inc. RES 360 OHM 1/4W 2% AXIAL RL07S361GRE6

Description
RES 360ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 360ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/4W 2% AXIAL - RL07S361GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/4W 2% AXIAL
RL07S361GRE6
RES 360 OHM 1/4W 2% AXIAL RL07S361GRE6
RES 360ohm 1/4W 2% AXIAL

RES 360ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S361GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S361GRE6-ND
Through Hole Resistors RL07S361GRE6-ND
360 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

360 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S361GRE6 RL07S361GRE6-ND
Product Name RES 360 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360 ohms 360 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers