Vishay Intertechnology, Inc. RES 360 OHM 1/4W 2% AXIAL RL07S361GBSL

Description
RES 360ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 360ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/4W 2% AXIAL - RL07S361GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/4W 2% AXIAL
RL07S361GBSL
RES 360 OHM 1/4W 2% AXIAL RL07S361GBSL
RES 360ohm 1/4W 2% AXIAL

RES 360ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S361GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S361GBSL-ND
Through Hole Resistors RL07S361GBSL-ND
360 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

360 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S361GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S361GBSL
Through Hole Resistors RL07S361GBSL
RES 360 OHM 1/4W 2% AXIAL

RES 360 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S361GBSL RL07S361GBSL-ND RL07S361GBSL
Product Name RES 360 OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details