Vishay Intertechnology, Inc. RES 330K OHM 1/4W 5% AXIAL RL07S334JBSL

Description
RES 330Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 330Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1/4W 5% AXIAL - RL07S334JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/4W 5% AXIAL
RL07S334JBSL
RES 330K OHM 1/4W 5% AXIAL RL07S334JBSL
RES 330Kohm 1/4W 5% AXIAL

RES 330Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S334JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S334JBSL-ND
Through Hole Resistors RL07S334JBSL-ND
330 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S334JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S334JBSL
Through Hole Resistors RL07S334JBSL
RES 330K OHM 1/4W 5% AXIAL

RES 330K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S334JBSL RL07S334JBSL-ND RL07S334JBSL
Product Name RES 330K OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 330000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details