Vishay Intertechnology, Inc. RES 330K OHM 1/4W 2% AXIAL RL07S334GBSL

Description
RES 330Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 330Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1/4W 2% AXIAL - RL07S334GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/4W 2% AXIAL
RL07S334GBSL
RES 330K OHM 1/4W 2% AXIAL RL07S334GBSL
RES 330Kohm 1/4W 2% AXIAL

RES 330Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S334GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S334GBSL-ND
Through Hole Resistors RL07S334GBSL-ND
330 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S334GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S334GBSL
Through Hole Resistors RL07S334GBSL
RES 330K OHM 1/4W 2% AXIAL

RES 330K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S334GBSL RL07S334GBSL-ND RL07S334GBSL
Product Name RES 330K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 330000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details