Vishay Intertechnology, Inc. RES 330K OHM 1/4W 2% AXIAL RL07S334GB14

Description
RES 330Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 330Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1/4W 2% AXIAL - RL07S334GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/4W 2% AXIAL
RL07S334GB14
RES 330K OHM 1/4W 2% AXIAL RL07S334GB14
RES 330Kohm 1/4W 2% AXIAL

RES 330Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL07S334GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S334GB14-ND
Through Hole Resistors 541-RL07S334GB14-ND
330 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S334GB14 541-RL07S334GB14-ND
Product Name RES 330K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details