Vishay Intertechnology, Inc. RES 33K OHM 1/4W 5% AXIAL RL07S333JB14

Description
RES 33Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 33Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 1/4W 5% AXIAL - RL07S333JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/4W 5% AXIAL
RL07S333JB14
RES 33K OHM 1/4W 5% AXIAL RL07S333JB14
RES 33Kohm 1/4W 5% AXIAL

RES 33Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S333JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S333JB14-ND
Through Hole Resistors RL07S333JB14-ND
33 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S333JB14 RL07S333JB14-ND
Product Name RES 33K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details