Vishay Intertechnology, Inc. RES 3.3K OHM 1/4W 5% AXIAL RL07S332JB14

Description
RES 3.3Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/4W 5% AXIAL - RL07S332JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/4W 5% AXIAL
RL07S332JB14
RES 3.3K OHM 1/4W 5% AXIAL RL07S332JB14
RES 3.3Kohm 1/4W 5% AXIAL

RES 3.3Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S332JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S332JB14-ND
Through Hole Resistors RL07S332JB14-ND
3.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S332JB14 RL07S332JB14-ND
Product Name RES 3.3K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details